EN
  • EN
  • DE

Z02W3.6V-X

Part No Z02W3.6V-X
Manufacturer KEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 411885-Z02W3.6V-X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z02W3.6V-X CAD Model

Description

The Z02W3.6V-X is a transient voltage suppressor (TVS) diode manufactured by KEC. Its purpose is to protect sensitive electronic components from voltage surges, electrostatic discharge (ESD), and other transient voltage events. The '3.6V' likely refers to the approximate reverse stand-off voltage, and 'X' designates a specific characteristic or variant within the Z02W series.

Applications

  • Low-Voltage Microcontrollers: Protecting I/O pins and power rails from ESD.
  • Portable Devices: Safeguarding smartphones, tablets, and other portable devices from voltage surges.
  • Sensor Interfaces: Protecting analog and digital sensor interfaces.
  • Data Lines: Providing surge protection for communication lines, such as USB and RS-232.
  • Power Supplies: Protecting power supplies from overvoltage conditions.

Features

  • Unidirectional TVS Diode: Clamps voltage surges in one direction.
  • Low Clamping Voltage: Minimizes the voltage applied to protected components during a surge.
  • Fast Response Time: Quickly responds to transient events to provide effective protection.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Improved System Reliability: Protects against damage from voltage surges and ESD, improving overall system reliability.
  • Reduced Downtime: Minimizes the risk of system failures caused by transient events.
  • Extended Product Lifespan: Protects components from electrical stress, extending the lifespan of electronic products.

Technical Specifications

The specific technical specifications for the Z02W3.6V-X are best obtained from the official KEC datasheet. Typical specifications for similar TVS diodes include:

  • Reverse Stand-off Voltage (VRWM): 3.6V (Nominal)
  • Breakdown Voltage (VBR): Voltage at which the diode begins to conduct significantly.
  • Clamping Voltage (VC): The maximum voltage allowed across the diode during a surge event.
  • Peak Pulse Current (IPP): The maximum surge current the diode can handle.
  • Operating Temperature Range: Typically -40°C to +125°C
  • Package Type: SOD-323 or similar.

Note: Always consult the official KEC datasheet for the Z02W3.6V-X to obtain accurate and up-to-date specifications.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess