EN
  • EN
  • DE

SII9181ACNU

Part No SII9181ACNU
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Description HDMI Switch 80-Pin QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323656-SII9181ACNU
Family Name SiI9181A
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SII9181ACNU CAD Model

Description

The SII9181ACNU is a high-performance HDMI transmitter from Silicon Labs, designed for transmitting high-definition video and audio signals. This transmitter is compliant with HDMI 1.3a specifications, enabling the transmission of uncompressed video resolutions up to 1080p and high-definition audio formats. It's a versatile component suitable for various multimedia applications requiring reliable and high-quality HDMI signal transmission.

Applications

  • DVD players and recorders: Used to transmit high-definition video and audio to TVs and other display devices.
  • Blu-ray players: Facilitates the transmission of high-resolution Blu-ray content.
  • Gaming consoles: Enables the connection of gaming consoles to displays for immersive gaming experiences.
  • Set-top boxes: Used in set-top boxes for transmitting digital TV signals.
  • AV receivers: Integrates into AV receivers to switch and transmit HDMI signals from multiple sources.
  • Projectors: Used in projectors to display high-definition content from HDMI sources.

Features

  • HDMI 1.3a compliant: Supports high-definition video and audio transmission according to the HDMI 1.3a standard.
  • High resolution support: Supports video resolutions up to 1080p.
  • HDCP support: Supports High-bandwidth Digital Content Protection (HDCP) for secure content transmission.
  • Integrated audio encoder: Includes an integrated audio encoder for transmitting high-definition audio formats.
  • Low power consumption: Designed for efficient power consumption.
  • Advanced on-chip processing: Incorporates advanced on-chip processing for signal enhancement and optimization.

Benefits

  • High-quality video and audio: Delivers crystal-clear video and high-fidelity audio for an enhanced viewing experience.
  • Seamless connectivity: Ensures reliable and seamless connectivity between HDMI-enabled devices.
  • Content protection: Protects copyrighted content from unauthorized duplication or distribution.
  • Simplified system design: Reduces the number of external components needed for HDMI transmission.
  • Energy efficiency: Minimizes power consumption, making it suitable for battery-powered devices.
  • Improved signal integrity: Enhances signal integrity for optimal performance.

Additional Details

The SII9181ACNU operates on a single 3.3V power supply and is available in a compact package. It incorporates features such as deep color support, xvYCC color space support, and automatic lip-sync correction to ensure optimal video and audio synchronization. The device also includes a built-in EDID (Extended Display Identification Data) management system for seamless communication with display devices. This transmitter is designed for easy integration into various multimedia systems, providing a reliable and high-performance HDMI transmission solution.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess