EN
  • EN
  • DE

RE133-3.3

Part No RE133-3.3
Manufacturer KEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 292614-RE133-3.3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE133-3.3 CAD Model

Description

The KEC RE133-3.3 is a low dropout (LDO) linear regulator designed for a wide range of applications requiring a stable and efficient voltage supply. This regulator is manufactured by KEC (Korea Electronics Co., Ltd.) and is intended for use in various electronic devices. The '3.3' in the part number indicates a fixed output voltage of 3.3V.

Applications

  • Power management in portable devices: Used in smartphones, tablets, and other battery-powered devices.
  • Microcontroller power supplies: Provides a stable voltage for microcontrollers in embedded systems.
  • Post-regulation for switching power supplies: Improves the output ripple and noise performance of switching regulators.
  • Battery-powered equipment: Ensures consistent performance in devices operating from battery sources.
  • Consumer electronics: Commonly found in various consumer electronic products.

Features

  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltage.
  • Fixed Output Voltage: Provides a precise and stable 3.3V output.
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown: Shuts down the regulator in case of overheating.
  • High Accuracy: Delivers a precise output voltage, crucial for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits

  • Extended Battery Life: Low quiescent current improves battery runtime in portable devices.
  • Reliable Performance: Overcurrent and thermal protection ensure robust operation.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the number of external components required.
  • Stable Voltage Supply: Provides a stable and accurate voltage for sensitive electronic components, ensuring proper functionality.
  • Compact Solution: Available in small packages suitable for space-constrained applications.

The RE133-3.3 typically comes in a SOT-23 or similar small surface-mount package. Its low dropout voltage enables it to function efficiently even when the input voltage is close to the desired output voltage. This characteristic is particularly valuable in battery-powered applications where the battery voltage decreases over time. The regulator's protective features, such as overcurrent and thermal shutdown, contribute to its reliability and longevity.

The device is designed to operate within a specific range of input voltages, typically slightly above the 3.3V output voltage. The exact input voltage range and other detailed specifications can be found in the manufacturer's datasheet. Designers should consult the datasheet to ensure that the RE133-3.3 meets the requirements of their specific application.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1917 $58.4685
740+ $0.1571 $116.2540
1,140+ $0.1525 $173.8500
1,575+ $0.1467 $231.0525
2,035+ $0.1421 $289.1735
2,705+ $0.1282 $346.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess