The 600F120JT250T is a High RF Power Multilayer Capacitor manufactured by ATC (American Technical Ceramics). These capacitors are specifically designed for high-frequency applications where high power, low loss, and stable performance are crucial. They are commonly used in RF amplifiers, filters, and matching networks.
Applications
- RF Power Amplifiers
- High Frequency Filters
- Matching Networks
- Broadcast Transmitters
- MRI Coils
- Wireless Infrastructure
Features
- High RF Power Handling
- Low ESR (Equivalent Series Resistance)
- High Self-Resonant Frequency
- Multilayer Ceramic Construction
- Stable Performance Over Temperature
- Small Size
Benefits
- Ensures reliable operation in high-power RF applications.
- Minimizes power loss and improves circuit efficiency due to the low ESR.
- Allows for operation at high frequencies with minimal signal degradation.
- Provides stable performance over a wide range of operating temperatures.
- Enables compact circuit designs due to the small size.
Additional Details
The ATC 600F series capacitors are designed for high-frequency, high-power applications requiring exceptional reliability. The 600F120JT250T specifically denotes a capacitance value of 12pF, with a tolerance of +/-5%, and a voltage rating of 250V. The multilayer ceramic construction ensures low losses and high self-resonant frequency, making it ideal for RF power amplifiers and other critical high-frequency circuits. The small size allows for dense board layouts, while the stable performance over temperature ensures consistent operation in demanding environments.