The MPS8050-D-AT/PC is a low voltage, high current NPN transistor designed for a wide variety of applications. Its high gain and low saturation voltage make it ideal for use in switching and amplification circuits. This transistor is commonly used in consumer electronics, industrial equipment, and automotive applications.
Applications
- Switching Circuits
- Amplification Circuits
- DC-DC Converters
- Motor Control
- Relay Drivers
Features
- High Current Capability
- Low Saturation Voltage
- High Gain
- NPN Transistor
- Small Signal Amplifier
Benefits
- Efficient switching and amplification due to low saturation voltage.
- High current handling capability enables driving of larger loads.
- Simplified circuit design due to high gain characteristics.
- Cost-effective solution for various electronic circuits.
- Reliable performance in a wide range of operating conditions.
Additional Details
Collector-Emitter Voltage (VCEO): 40V
Collector Current (IC): 0.5A
Power Dissipation (PD): 0.625W
DC Current Gain (hFE): 85 - 300
Operating Temperature Range: -55°C to +150°C
Package: TO-92