EN
  • EN
  • DE

DS4560LS-AR+

Part No DS4560LS-AR+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC SWITCH HOT-PLUG 12V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, OVP, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Slew Rate
Supply Voltage - Operating 9 V to 13.2 V
Current - Output (Max) 4A
Temperature Range - Operating -40°C to 135°C
Operating Supply Current 1.1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ILIM, TIMER, VRAMP
Win Source Part Number 1034924-DS4560LS-AR+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS4560LS-AR+ CAD Model

Description

Maxim Integrated Product DS4560LS-AR+ Overview

The DS4560LS-AR+ is a high-performance, low-power component from Maxim Integrated, a leader in analog and mixed-signal engineering. This product is designed to meet the rigorous demands of modern electronic applications, offering a blend of reliability, efficiency, and precision that Maxim Integrated is known for.

Key Features

  • Low-Power Consumption: The DS4560LS-AR+ is engineered to operate with minimal power draw, making it ideal for battery-powered and energy-sensitive applications.
  • High Precision: Accuracy is paramount in electronic components, and this product delivers with its precise performance specifications.
  • Robust Design: Built to withstand challenging conditions, the DS4560LS-AR+ maintains its performance over a wide range of temperatures and operating environments.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs without sacrificing functionality or performance.

Applications

The versatility of the DS4560LS-AR+ makes it suitable for a wide array of applications. It is commonly used in:

  • Portable Devices
  • Medical Instruments
  • Industrial Control Systems
  • Communication Infrastructure
  • Automotive Systems

Technical Specifications

The DS4560LS-AR+ boasts technical specifications that ensure it meets the needs of demanding applications. Some of its key specifications include:

  • Supply Voltage Range
  • Operating Temperature Range
  • Package Type
  • Interface Compatibility

Quality and Reliability

Maxim Integrated's commitment to quality means that the DS4560LS-AR+ is manufactured to the highest standards. Each unit undergoes rigorous testing to ensure it meets the company's stringent reliability criteria. Customers can trust that they are receiving a product that will perform reliably over its intended lifespan.

Ordering Information

For detailed ordering information and to check availability, customers should visit Maxim Integrated's official website or contact authorized distributors. The DS4560LS-AR+ is available in various packaging options to suit different production requirements.

With the DS4560LS-AR+ from Maxim Integrated, designers and engineers can expect a product that delivers both performance and durability, backed by the reputation of a leader in the industry.

You May Also Be Interested in

Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess