EN
  • EN
  • DE

KTN2222AS-RTK/S

Part No KTN2222AS-RTK/S
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827075-KTN2222AS-RTK/S
Ultra Librarian 3D Model Ultra Librarian KTN2222AS-RTK/S CAD Model

Description

The KTN2222AS-RTK/S is a general-purpose NPN bipolar junction transistor (BJT) manufactured by KEC (Korea Electronics Co., Ltd.). Similar to the KTN2222A, it's designed for switching and amplification but might have slightly different characteristics or packaging. Consult the datasheet for precise differences.

Applications

  • General Purpose Amplification: Used in amplifiers for audio and small signal amplification.
  • Switching Circuits: Functions as a switch in various electronic circuits.
  • Driver Stages: Can be used to drive higher current loads.
  • Linear Amplification: Used in linear amplification circuits.
  • Signal Processing: Employed in signal processing applications.

Features

  • NPN Transistor: An NPN configuration, suitable for standard switching and amplification circuits.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • High Current Gain (hFE): Provides a good current amplification factor.
  • Fast Switching Speed: Capable of fast switching speeds for high-frequency applications.
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  • Small Signal Amplifier: Suitable as a small signal amplifier.

Benefits

  • Versatile Application: Suitable for a broad range of applications, reducing the need for multiple transistor types.
  • Efficient Switching: Low saturation voltage contributes to energy-efficient operation.
  • Reliable Performance: Provides consistent and reliable performance in various circuits.
  • Ease of Use: Easy to integrate into existing circuit designs due to its common configuration.
  • Environmentally Compliant: Meets environmental standards for lead content.

Specifications

While similar to the KTN2222A, the KTN2222AS-RTK/S may have slightly different electrical characteristics or be offered in a different package. Check the official datasheet for the definitive specifications. General specifications typically include:

  • Collector-Emitter Voltage (VCEO): 40V (Typical)
  • Collector-Base Voltage (VCBO): 60V (Typical)
  • Emitter-Base Voltage (VEBO): 6V (Typical)
  • Collector Current (IC): 600mA (Typical)
  • Power Dissipation (PD): 625mW (Typical)
  • DC Current Gain (hFE): Varies depending on IC and VCE (Check datasheet)
  • Operating and Storage Temperature Range: -55°C to +150°C (Typical)

The exact package type (e.g., TO-92) may differ from KTN2222A. Refer to the datasheet for confirmation.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess