EN
  • EN
  • DE

KTC3544T-RTK/PW

Part No KTC3544T-RTK/PW
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068136-KTC3544T-RTK/PW
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC3544T-RTK/PW CAD Model

Description

The KTC3544T-RTK/PW is an NPN Epitaxial Planar Transistor manufactured by KEC. This transistor is generally used for amplification and switching purposes. 'RTK/PW' typically refers to the specific packaging style and reel type utilized for automated assembly.

Applications

  • Low-noise Amplifiers: Suitable for amplifying weak signals with minimal added noise.
  • High-frequency Switching: Employed in high-speed switching circuits for efficient operation.
  • Oscillators: Used in oscillator circuits to generate stable signals.
  • Mixers: Utilized in mixer circuits for frequency conversion.
  • General Purpose Amplification: Applicable in a broad range of amplification tasks.

Features

  • NPN Polarity: Allows for easy integration in standard NPN circuit configurations.
  • Epitaxial Planar Structure: Provides excellent reliability and performance.
  • Low Noise Figure: Minimizes noise contribution in sensitive amplifier circuits.
  • High Transition Frequency (fT): Enables use in high-frequency applications.
  • High Gain (hFE): Provides efficient signal amplification.
  • RoHS Compliance: Ensures adherence to environmental regulations.

Benefits

  • Improved Signal Quality: Low noise figure enhances the clarity of amplified signals.
  • Efficient Switching: High transition frequency enables fast and efficient switching.
  • Stable Performance: Epitaxial planar construction ensures reliable operation.
  • Compact Design: Suitable for use in space-constrained applications.
  • Versatile: Suitable for both amplification and switching applications.

Additional Details

The KTC3544T-RTK/PW usually comes in a small surface-mount package such as SOT-23. Key parameters include collector-emitter voltage (Vceo), collector current (Ic), power dissipation (Pd), current gain (hFE), and noise figure (NF). Designers should consult the official datasheet for precise specifications. The 'T' suffix could indicate a specific characteristic or improvement within the KTC3544 series. 'RTK/PW' specifies the packaging, likely Reel Tape Kinked/Plastic Wide, configured for automated pick-and-place assembly. It's often used in communication equipment, RF circuits, and precision instrumentation. Careful attention to thermal management and operating conditions is necessary to ensure long-term reliability and optimal performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess