EN
  • EN
  • DE

MTFC128GARAPAM-WT

Part No MTFC128GARAPAM-WT
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030691-MTFC128GARAPAM-WT
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTFC128GARAPAM-WT CAD Model

Description

The MTFC128GARAPAM-WT is an e.MMC (embedded MultiMediaCard) device manufactured by Micron Technology. It's a managed NAND flash memory solution that integrates NAND flash memory with a controller in a single package. This device is designed for use in a wide range of applications requiring high-density, reliable, and high-performance storage.

Applications

  • Smartphones: Providing storage for operating systems, applications, and user data.
  • Tablets: Serving as the main storage device for tablet computers.
  • Embedded Systems: Used in various embedded applications, such as industrial control systems and IoT devices.
  • Automotive Infotainment Systems: Storing maps, multimedia content, and system software.
  • Digital Cameras: Providing storage for photos and videos.
  • Wearable Devices: Storing data in smartwatches and fitness trackers.

Features

  • 128GB Capacity: Offers a significant storage capacity for applications and data.
  • e.MMC 5.1 Interface: Supports the e.MMC 5.1 standard for high-speed data transfer.
  • NAND Flash Memory: Utilizes NAND flash memory technology for non-volatile data storage.
  • Managed NAND: Integrates NAND flash memory with a controller, simplifying the design and management of storage.
  • Advanced Wear Leveling: Implements advanced wear leveling algorithms to extend the lifespan of the NAND flash memory.
  • Error Correction Code (ECC): Incorporates ECC to ensure data integrity and reliability.
  • Temperature Range: Operates within a wide temperature range, making it suitable for various environments.

Benefits

  • High Storage Capacity: Provides ample storage space for applications, multimedia content, and user data.
  • Fast Data Transfer: e.MMC 5.1 interface enables rapid data transfer rates, improving system performance.
  • Reliable Data Storage: ECC and wear leveling ensure data integrity and prolong the lifespan of the device.
  • Simplified Integration: Managed NAND simplifies the design and integration process for storage solutions.
  • Compact Form Factor: Small form factor allows for use in space-constrained applications.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.

The MTFC128GARAPAM-WT is a high-performance and reliable e.MMC device suitable for a wide range of applications. Its high storage capacity, fast data transfer rates, and advanced features make it an ideal choice for smartphones, tablets, embedded systems, and automotive applications. The integration of NAND flash memory with a controller simplifies the design process and ensures data integrity, making it a cost-effective and efficient storage solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess