EN
  • EN
  • DE

SMBV2008T1

Part No SMBV2008T1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094208-SMBV2008T1
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMBV2008T1 CAD Model

Description

The SMBV2008T1 is a silicon PIN diode manufactured by Freescale Semiconductor (now NXP). It is designed for use in various RF and microwave applications where low insertion loss, high isolation, and fast switching are required. This diode features a low forward resistance and low capacitance, making it suitable for high-frequency circuits.

Applications

  • RF switches
  • Attenuators
  • Phase shifters
  • Limiters
  • TR switches in radar systems

Features

  • Silicon PIN diode
  • Low forward resistance
  • Low capacitance
  • Fast switching speed
  • Surface Mount Device (SMD) package
  • RoHS compliant

Benefits

  • High isolation and minimal signal loss in RF switching applications due to low forward resistance and capacitance.
  • Improved efficiency in attenuators and phase shifters because of its optimized electrical characteristics.
  • High-speed operation in switching circuits thanks to the diode's fast switching speed.
  • Space-saving design due to its SMD package, allowing for compact circuit designs.
  • Compliance with environmental regulations (RoHS), making it suitable for environmentally conscious applications.

Additional Details

The SMBV2008T1 operates with a low insertion loss in the 'on' state and provides high isolation in the 'off' state. Its switching speed is in the nanosecond range, making it suitable for fast-switching applications. The diode’s performance is consistent over a wide frequency range, typically up to several GHz. The SMBV2008T1 is often used in communication systems, radar equipment, and test and measurement instruments where precise control and switching of RF signals are necessary. The device's reliability is ensured through Freescale/NXP’s stringent manufacturing and quality control processes.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess