Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92L
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 754089-KTB985-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTB985-B CAD Model

Description

The KEC KTB985-B is a PNP Epitaxial Silicon Transistor. KEC (Korea Electronics Co., Ltd.) is a manufacturer of semiconductor devices, and the KTB985-B is designed for amplifier and switching applications. Its characteristics make it suitable for use in audio amplifiers and other circuits requiring a PNP transistor.

Applications

  • Audio Amplifiers: Used in pre-amplifiers and power amplifier stages for audio signal amplification.
  • Switching Circuits: Employed as a switching element in various electronic circuits.
  • General Purpose Amplification: Suitable for general-purpose small signal amplification.
  • Driver Stages: Can be used as a driver for larger transistors or other components.
  • Voltage Regulators: Used in linear voltage regulators for providing stable voltage output.

Features

  • PNP Transistor: A PNP transistor, which is a type of bipolar junction transistor (BJT).
  • Epitaxial Silicon: Utilizes epitaxial silicon for enhanced performance and reliability.
  • Low Saturation Voltage: Offers low saturation voltage, which is essential for efficient switching.
  • High Current Gain (hFE): Provides a high current gain, making it suitable for amplification purposes.
  • Small Signal Amplifier: Designed for small signal amplification.

Benefits

  • Efficient Amplification: Provides efficient amplification for audio and other signals.
  • Reliable Switching: Offers reliable switching performance in various electronic circuits.
  • Versatile Application: Suitable for a wide range of applications due to its PNP characteristics and specifications.
  • Easy to Use: Simple to integrate into electronic circuits with standard transistor configurations.
  • Cost-Effective: Provides a cost-effective solution for amplification and switching requirements.

Additional Details

The KTB985-B typically comes in a TO-92 package. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The current gain (hFE) is usually specified at a certain collector current. It is important to observe the maximum ratings to prevent damage to the transistor. Heat sinking may be required if the transistor is operated near its maximum power dissipation. It is commonly used in complementary pairs with NPN transistors. Datasheets provide detailed electrical characteristics and performance curves. It is RoHS compliant.

You May Also Be Interested in

Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention