EN
  • EN
  • DE

KTA1517-GR-RTK

Part No KTA1517-GR-RTK
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986875-KTA1517-GR-RTK
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTA1517-GR-RTK CAD Model

Description

The KTA1517-GR-RTK is a silicon PNP epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It's primarily designed for use in audio frequency amplifiers and switching applications, where good linearity and moderate power handling are required. The transistor's key features include relatively high gain, low saturation voltage, and decent power dissipation, making it a suitable choice for pre-amplifier stages, driver stages, and switching circuits in various electronic devices.

Applications

  • Audio amplifiers (pre-amplifier and driver stages)
  • Switching circuits
  • DC-DC converters
  • Electronic ballasts
  • General-purpose amplification

Features

  • PNP silicon epitaxial planar transistor
  • High current gain (hFE)
  • Low saturation voltage (VCE(sat))
  • Medium power dissipation

Benefits

  • Provides efficient and linear amplification in audio circuits.
  • Enables efficient switching with minimal power loss.
  • Suitable for a variety of low to medium power applications.
  • Enhances performance in DC-DC converters and other power management circuits.

Additional Details

The KTA1517-GR-RTK transistor offers a good balance of gain, saturation voltage, and power handling. The "GR" designation most likely signifies a specific range for the DC current gain (hFE). The "RTK" suffix probably indicates the packaging type (e.g., Reel Tape Kinked) for automated insertion equipment. The device is designed for use in a common-emitter configuration. It has a collector-emitter breakdown voltage (VCEO) rating generally around -50V and can handle a moderate collector current. Its low saturation voltage contributes to lower power dissipation during switching. The relatively high current gain simplifies the design of biasing circuits and allows for higher amplification factors. The standard package is commonly a TO-92 type or similar.

The KTA1517-GR-RTK is commonly used in audio pre-amplifiers and driver stages to boost audio signals before they are fed into the power amplifier stage. It is also frequently used in switching circuits, such as those found in DC-DC converters and electronic ballasts, where efficient switching is critical for performance.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Linear Technology
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Lattice Semiconductor Corporation
Lowest to $124.3230
LSI Computer Systems
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess