EN
  • EN
  • DE

KTA1267-GR/P

Part No KTA1267-GR/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966825-KTA1267-GR/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTA1267-GR/P CAD Model

Description

The KTA1267-GR/P is a silicon PNP epitaxial planar transistor manufactured by KEC. It is designed for general-purpose amplification and switching applications. This transistor is widely used in various electronic circuits due to its reliable performance and versatility. Its PNP characteristics make it suitable for complementary circuit designs alongside NPN transistors.

Applications

  • General-Purpose Amplification: Used in amplifier circuits for audio and signal processing.
  • Switching Circuits: Employed in switching applications for controlling various loads.
  • Complementary Circuits: Used in conjunction with NPN transistors in complementary designs.
  • Driver Stages: Serves as a driver for larger transistors or other components.
  • Linear Regulators: Integrated into linear voltage regulator circuits.

Features

  • PNP Polarity: Enables complementary circuit designs with NPN transistors.
  • High Collector Current (Ic): Capable of handling moderate collector current.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Epitaxial Planar Structure: Offers improved performance and reliability.

Benefits

  • Versatile Use: Suitable for a wide range of applications.
  • Efficient Switching: Minimizes power dissipation during switching.
  • Reliable Performance: Ensures stable and consistent operation.
  • Easy Integration: Can be readily integrated into existing circuits.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details

The KTA1267-GR/P typically comes in a TO-92 package. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and current gain (hFE). The transition frequency (fT) is an important parameter for high-frequency applications. Proper heat sinking may be necessary for high-power applications to maintain reliable operation. It's crucial to consult the manufacturer's datasheet for precise electrical characteristics and application guidelines. This transistor is commonly RoHS compliant, aligning with environmental regulations.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess