EN
  • EN
  • DE

93601-4112

Part No 93601-4112
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Heavy Duty Connector, GWconnect, 32A STD BulkHous 2Lev
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin CN
RoHS Compliant
Win Source Part Number 1025181-93601-4112
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 93601-4112 CAD Model

Description

The Molex 93601-4112 is a specialized connector designed for secure and reliable electrical connections in various applications. This connector is engineered to provide high performance and durability, ensuring consistent signal integrity in demanding environments.

Applications

  • Automotive electronics: Connecting sensors, actuators, and control modules in vehicles.
  • Industrial equipment: Providing reliable connections in machinery, control panels, and automation systems.
  • Medical devices: Ensuring secure and stable connections in diagnostic and therapeutic equipment.
  • Aerospace applications: Used in avionics systems and aircraft wiring harnesses.
  • Telecommunications equipment: Connecting network devices and communication systems.

Features

  • Secure locking mechanism: Prevents accidental disconnections and ensures a stable connection.
  • High-quality materials: Constructed from durable materials to withstand harsh environments and extreme temperatures.
  • Compact design: Space-saving design allows for use in densely populated electronic assemblies.
  • Multiple contact points: Provides redundant contact points for increased reliability and signal integrity.
  • Easy installation: Designed for quick and easy installation with standard tools.

Benefits

  • Reduced downtime: Reliable connections minimize the risk of equipment failure and downtime.
  • Improved safety: Secure locking mechanisms prevent accidental disconnections, improving safety in critical applications.
  • Increased performance: High-quality materials and multiple contact points ensure consistent signal integrity, improving overall system performance.
  • Cost savings: Durable design and reliable performance minimize replacement costs and improve overall efficiency.
  • Versatile application: Suitable for a wide range of applications, providing a flexible and cost-effective connectivity solution.

Additional Details

The Molex 93601-4112 connector typically features a housing made from high-strength plastic or metal, providing excellent resistance to impact, chemicals, and UV radiation. The contacts are typically made from high-conductivity copper alloys with gold or tin plating to ensure reliable electrical performance and corrosion resistance. The specific technical specifications, such as voltage rating, current rating, and wire gauge range, will vary depending on the specific configuration of the 93601-4112 series. Always consult the product datasheet for detailed specifications.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.0438 $67.0438
3+ $55.0103 $165.0309
4+ $53.2914 $213.1656
5+ $51.5723 $257.8615
6+ $49.8532 $299.1192
8+ $44.6960 $357.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess