EN
  • EN
  • DE

KIC7WZ32FK-RTK/P

Part No KIC7WZ32FK-RTK/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976584-KIC7WZ32FK-RTK/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIC7WZ32FK-RTK/P CAD Model

Description

The KIC7WZ32FK-RTK/P is a dual 2-input OR gate manufactured by KEC (Korea Electronics Co., Ltd.). It is a part of the Tiny Logic series, designed for space-constrained applications requiring basic logic functions. This component is commonly used for implementing OR logic in various digital circuits.

Applications:

  • Basic Logic Functions: Used to implement OR logic in digital circuits.
  • Address Decoding: Employed in address decoding circuits for memory and peripheral selection.
  • Data Multiplexing: Utilized in data multiplexing circuits for selecting one of multiple data inputs.
  • Control Logic: Used in control logic circuits for implementing various control functions.
  • Portable Devices: Commonly found in portable electronic devices due to their small size and low power consumption.

Features:

  • Dual 2-Input OR Gate: Contains two independent 2-input OR gates in a single package.
  • Tiny Logic Series: Part of KEC's Tiny Logic series, designed for space-constrained applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Small Package: Available in a small package, saving valuable board space.

Benefits:

  • Basic Logic Implementation: Provides a simple and efficient way to implement OR logic.
  • Space-Saving: Reduces board space requirements with its tiny package size.
  • Low Power Consumption: Extends battery life in portable devices.
  • Versatile Application: Suitable for a wide range of digital logic applications.
  • Cost-Effective: Provides a cost-effective solution for basic logic functions.

Additional Details:

The KIC7WZ32FK-RTK/P has specific propagation delay characteristics and input/output voltage levels. The package is usually a very small package such as US8 or similar. The datasheet will specify the exact dimensions and pinout configuration. The RTK/P suffix typically defines the packaging type. Care should be taken to operate the device within its specified voltage and temperature ranges. Bypass capacitors should be placed close to the supply pins for stable operation. The device conforms to JEDEC standards for moisture sensitivity level.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess