The PM39LV512-70VCE is a 512 Kbit Low Voltage Flash memory device manufactured by PMC-Sierra. It is organized as 64K x 8 bits. This memory is designed for low-density applications requiring non-volatile storage with low power consumption, compact size, and enhanced endurance, offering a robust solution for basic embedded systems.
Applications
- Low-density embedded systems with size constraints
- Simple data logging in portable devices
- Basic firmware storage for small devices
- Low-power handheld devices
- Small IoT (Internet of Things) devices
Features
- 512 Kbit (64K x 8) Flash Memory
- Fast access time: 70ns
- Single 3.3V power supply
- Sector Erase Architecture
- Automatic Program and Erase algorithms
- Low power consumption
- CMOS process
- Compact package
- Enhanced Endurance
Benefits
- Fast read access enables quick data retrieval, improving system performance.
- Sector erase capability allows for flexible memory management and efficient data updates.
- Low power consumption extends battery life in portable applications.
- Automatic program and erase algorithms simplify memory operations and reduce software overhead.
- The single 3.3V power supply is ideal for low voltage systems.
- Compact package allows for use in space-constrained designs.
- Enhanced endurance ensures long-term reliability.
Additional Details
The PM39LV512-70VCE provides a smaller storage capacity with an emphasis on compactness and durability. Its sector erase architecture, combined with fast access times, makes it suitable for applications that require occasional data updates while maintaining low power usage. The compact package provides design flexibility for smaller devices. The 70ns access time ensures quick retrieval of stored data. Its 3.3V operation voltage is optimized for low-power systems, increasing battery life. The automatic program and erase algorithms simplify software development. The enhanced endurance feature is particularly important where there are frequent write/erase cycles. This device balances size, power, and robustness for minimal storage needs.