EN
  • EN
  • DE

KIC7W04FU-T1

Part No KIC7W04FU-T1
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987039-KIC7W04FU-T1
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIC7W04FU-T1 CAD Model

Description

The KIC7W04FU-T1 is a dual inverter integrated circuit manufactured by KEC (Korea Electronics Co., Ltd). This device contains two independent inverters, each performing a NOT logic function. It is designed for a variety of digital logic applications where signal inversion is required.

Applications:

  • Signal Inversion: Inverting digital signals for various logic operations.
  • Clock Signal Generation: Creating inverted clock signals for timing and synchronization.
  • Buffer Amplification: Providing signal buffering and amplification.
  • Simple Logic Circuits: Implementing simple logic functions using inverters.
  • Interface Circuits: Interfacing between different logic levels.

Features:

  • Dual Inverters: Contains two independent inverter gates in a single package.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically 2V to 6V.
  • Small Package: Available in a small surface-mount package (e.g., USV/SSOP/TSSOP) for space-saving applications.
  • High Speed: Offers relatively fast switching speeds.

Benefits:

  • Low Power Consumption: CMOS technology ensures minimal power usage, suitable for battery-powered applications.
  • Space Saving: Small package size allows for compact circuit designs.
  • Ease of Use: Simple to integrate into circuits for signal inversion.
  • Versatile: Can be used in a wide range of digital logic applications.
  • Cost-Effective: Provides a cost-effective solution for signal inversion needs.

Additional Details:

The KIC7W04FU-T1 is designed for general-purpose signal inversion and buffering applications. The input of each inverter is connected to the gate of a MOSFET transistor, and the output reflects the inverse of the input signal. The device is commonly used in portable electronics, consumer electronics, and other applications where low power consumption and small size are critical. The 'T1' suffix often indicates tape and reel packaging for automated assembly. This device is often used alongside other logic gates and components to implement more complex digital circuits.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess