EN
  • EN
  • DE

PI3B3251QX

Part No PI3B3251QX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Description 3.3-V, 8: 1, 1-channel analog multiplexer 16-SSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985591-PI3B3251QX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI3B3251QX CAD Model

Description

The Pericom PI3B3251QX is a high-bandwidth bus switch designed for multiplexing or demultiplexing signals in high-speed data applications. This switch offers low insertion loss and minimal signal distortion, ensuring optimal performance in applications requiring high signal integrity. It is ideal for use in systems where multiple data paths need to be switched quickly and efficiently.

Applications:

  • High-speed data routing: Used for routing high-speed data signals in servers and networking equipment.
  • Signal multiplexing: Allows for multiplexing multiple signals onto a single data line.
  • Signal demultiplexing: Enables demultiplexing a single data line into multiple signals.
  • Memory switching: Used in memory systems for switching between different memory banks.
  • PCIe switching: Integrated into PCIe systems for switching between different PCIe lanes.

Features:

  • Low insertion loss: Minimizes signal loss for optimal performance.
  • Minimal signal distortion: Ensures high signal integrity by minimizing signal distortion.
  • High bandwidth: Supports high-bandwidth data transmission.
  • Low propagation delay: Reduces propagation delay for fast switching speeds.
  • Wide operating voltage range: Operates over a wide voltage range for compatibility with various systems.

Benefits:

  • Improved signal integrity: Ensures high signal integrity for reliable data transmission.
  • Increased system performance: High bandwidth and low propagation delay increase system performance.
  • Flexible design: Allows for flexible signal routing and multiplexing/demultiplexing.
  • Reduced signal degradation: Minimizes signal degradation for accurate data transmission.
  • Cost-effective solution: Provides a cost-effective solution for high-speed signal switching.

Additional Details:

The PI3B3251QX typically features a bandwidth of several GHz. The operating voltage range is typically between 3V and 3.6V. It is available in various package options, including QFN and TSSOP. The on-resistance is typically very low, ensuring minimal signal loss. Control inputs are typically CMOS-compatible. This bus switch is designed to meet the stringent requirements of high-speed data applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess