EN
  • EN
  • DE

KIA78S09P-AT/P

Part No KIA78S09P-AT/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067396-KIA78S09P-AT/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA78S09P-AT/P CAD Model

Description

The KEC KIA78S09P-AT/P is a three-terminal positive voltage regulator capable of providing a stable +9V output voltage. It is designed for a wide range of applications requiring a regulated power supply, offering features such as thermal overload protection and short-circuit current limiting. This regulator is commonly used in consumer electronics, industrial equipment, and other electronic devices to provide a consistent and reliable voltage source.

Applications:

  • Power Supplies: Providing a regulated +9V supply for various electronic circuits.
  • Microcontroller Power: Powering microcontrollers and other digital logic devices.
  • Sensor Power: Supplying regulated voltage to sensors and transducers.
  • Instrumentation: Providing stable voltage for measurement and control equipment.
  • Battery Charging Circuits: Regulating the charging voltage for batteries.

Features:

  • Fixed +9V Output: Provides a stable and precise +9V output voltage.
  • Three-Terminal Design: Simple and easy to use with minimal external components.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Short-Circuit Current Limiting: Limits the output current in case of a short circuit.
  • High Input Voltage Range: Operates over a wide range of input voltages.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable voltage source for electronic circuits.
  • Simplified Circuit Design: Requires minimal external components for operation.
  • Improved System Reliability: Protects against thermal overload and short circuits.
  • Reduced Component Count: Integrates all necessary regulation functions into a single package.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation.

The KIA78S09P-AT/P typically requires a heat sink to dissipate heat generated during operation, especially at higher input voltages and output currents. The input voltage must be higher than the desired output voltage to ensure proper regulation. Key specifications include input voltage range, output current rating, and thermal resistance. Refer to the manufacturer's datasheet for detailed information on pinout, electrical characteristics, thermal performance, and application circuits.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,370 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess