EN
  • EN
  • DE

PALC22V10B15DMB59628867

Part No PALC22V10B15DMB59628867
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083861-PALC22V10B15DMB59628867
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALC22V10B15DMB59628867 CAD Model

Description

The PALC22V10B15DMB59628867 is a high-performance Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. This device is designed for military and aerospace applications, indicated by the '5962' part of the identifier which usually refers to a military standard microcircuit drawing. The 'C' signifies CMOS technology, offering lower power consumption. '22V10' refers to the architecture of 22 inputs and 10 configurable outputs. 'B15' likely represents a speed grade. 'DMB' is most likely the package type.

Applications

  • Military and Aerospace Systems: Designed for use in demanding military and aerospace environments, where reliability is crucial.
  • High-Reliability Control Systems: Employed in mission-critical control systems where dependable operation is essential.
  • Avionics: Used in aircraft control systems, navigation, and communication equipment.
  • Guidance Systems: Integrated into missile and satellite guidance systems.
  • Communication Equipment: Utilized in secure communication systems for military applications.

Features

  • Programmable AND Array: Allows users to customize the logic functions implemented by the device.
  • Configurable Outputs: Each of the 10 outputs can be independently configured as either active-high or active-low.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Military Standard Compliance: Meets stringent military specifications, ensuring reliability and performance in harsh environments.
  • High-Speed Operation: The '15' in the identifier suggests a relatively fast propagation delay.

Benefits

  • High Reliability: Designed and manufactured to withstand harsh environmental conditions.
  • Low Power Consumption: CMOS technology minimizes power consumption, extending battery life in portable applications.
  • Flexibility: Offers flexibility in implementing complex logic functions, tailoring the device to specific needs.
  • Customizable Logic: Allows designers to adapt the device to the unique requirements of their applications.
  • Reduced Component Count: Consolidates multiple logic gates into a single chip, simplifying system design and reducing board space.

Additional Details

The PALC22V10B15DMB59628867 comes in a hermetically sealed package designed for military use (likely a CERDIP or similar). Detailed specifications include propagation delay, power dissipation, input/output voltage levels, operating temperature range, and radiation hardness. The internal architecture includes a programmable AND array and configurable output macrocells. Programming requires specialized PAL programmers, and the device is often electrically erasable, allowing for reprogramming. Due to its military compliance, it undergoes extensive testing and screening.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Lowest to $18.4668

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess