EN
  • EN
  • DE

KIA7042AT-RTK/P

Part No KIA7042AT-RTK/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826829-KIA7042AT-RTK/P
Ultra Librarian 3D Model Ultra Librarian KIA7042AT-RTK/P CAD Model

Description

The KIA7042AT-RTK/P is a voltage detector IC manufactured by KEC. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specific threshold. This functionality is crucial for preventing malfunctions and data corruption in microprocessors, microcontrollers, and other digital systems. It is commonly used in a wide array of applications where stable power supply is essential for proper operation.

Applications:

  • Microprocessor reset circuits
  • Microcontroller reset circuits
  • Power monitoring circuits
  • Battery-powered devices
  • Industrial control systems

Features:

  • Precise voltage detection: Accurately monitors voltage levels with minimal deviation.
  • Low operating current: Consumes minimal power, making it suitable for battery-powered applications.
  • Open-drain output: Provides a flexible output configuration for interfacing with various circuits.
  • Wide operating voltage range: Operates within a broad voltage range to accommodate different system requirements.
  • Built-in hysteresis: Prevents oscillations and ensures stable reset operation.
  • Compact package: Available in a small package for space-constrained applications.

Benefits:

  • Prevents system malfunction: Ensures that the system is reset when the voltage drops below a safe level.
  • Protects data integrity: Prevents data corruption in memory devices during voltage fluctuations.
  • Extends battery life: Minimizes power consumption in battery-powered devices.
  • Simplifies system design: Provides a simple and reliable voltage monitoring solution.
  • Improves system reliability: Enhances the overall robustness of the electronic system.

Additional Details:

The KIA7042AT-RTK/P typically provides a reset signal when the input voltage falls below the threshold voltage. The reset signal is asserted until the voltage rises above the threshold plus the hysteresis voltage. This hysteresis prevents the reset signal from oscillating when the voltage is near the threshold. The device is available in various package types, including SOT-23, for easy integration into circuit boards. Detailed specifications regarding threshold voltage, hysteresis, and operating temperature range can be found in the product datasheet.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1362 $50.3940
900+ $0.1117 $100.5300
1,390+ $0.1082 $150.3980
1,910+ $0.1048 $200.1680
2,470+ $0.1013 $250.2110
3,305+ $0.0908 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,588 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess