EN
  • EN
  • DE

DSC6111CE1A-023.0000T

Part No DSC6111CE1A-023.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 23.0000MHZ CMOS SMD / 23 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 23 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344075-DSC6111CE1A-023.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111CE1A-023.0000T CAD Model

Description

Product Overview: DSC6111CE1A-023.0000T

The DSC6111CE1A-023.0000T is a high-performance, low-power MEMS oscillator from Microchip Technology's extensive range of frequency control products. This precision device is designed to deliver exceptional stability and reliability for a wide array of applications, including but not limited to telecommunications, networking, and consumer electronics.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 23.0000 MHz, providing a stable timing solution for your circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for low-power applications.
  • Output Type: The DSC6111CE1A-023.0000T offers a CMOS output, ensuring compatibility with most digital circuits.
  • Package / Case: Housed in a compact 4-SMD, No Lead package, it is ideal for space-constrained applications.
  • Temperature Stability: With an operating temperature range of -40°C to +85°C, this oscillator maintains consistent performance over a wide range of environmental conditions.
  • Low Jitter: The device features low phase jitter, which is critical for high-speed digital communication systems.
  • RoHS Compliant: The DSC6111CE1A-023.0000T meets RoHS standards, ensuring it is free from hazardous substances and suitable for use in environmentally-sensitive applications.

Applications

The versatility of the DSC6111CE1A-023.0000T makes it an excellent choice for various applications, including:

  • Wireless communication systems
  • Portable and battery-powered devices
  • Internet of Things (IoT) devices
  • Industrial and automotive electronics
  • Consumer electronics such as smart TVs and gaming consoles

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111CE1A-023.0000T is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic devices. The MEMS technology used in this oscillator provides superior shock and vibration resistance compared to traditional crystal oscillators, making it a robust choice for industrial and automotive applications.

With its combination of performance, reliability, and environmental compliance, the DSC6111CE1A-023.0000T from Microchip Technology stands out as a leading choice for designers seeking a high-quality timing solution.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess