EN
  • EN
  • DE

KIA431BCM-RTK/HW

Part No KIA431BCM-RTK/HW
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985838-KIA431BCM-RTK/HW
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA431BCM-RTK/HW CAD Model

Description

The KIA431BCM-RTK/HW is a precision adjustable shunt regulator manufactured by KEC. It is designed for applications requiring stable and accurate voltage regulation. This device is a three-terminal adjustable shunt regulator offering excellent temperature stability and a sharp turn-on characteristic, making it suitable for various voltage regulation and reference applications.

Applications

  • Linear Regulators: Used as a precision voltage reference in linear regulators to provide a stable output voltage.
  • Switching Power Supplies: Employed in switching power supplies for feedback control and voltage regulation.
  • Voltage Monitoring: Utilized in voltage monitoring circuits to detect overvoltage or undervoltage conditions.
  • Instrumentation: Used as a stable voltage reference in precision instrumentation equipment.
  • Chargers: Incorporated into battery chargers to regulate the charging voltage and current.

Features

  • Programmable Output Voltage: The output voltage can be adjusted to any value between Vref (typically 2.5V) and 36V with two external resistors.
  • Low Dynamic Output Impedance: Provides stable regulation even with variations in input voltage and load current.
  • Sink Current Capability: Can sink a wide range of currents, typically from 1mA to 100mA.
  • Tight Tolerance: Offers a tight initial tolerance on the reference voltage, ensuring accurate voltage regulation.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.

Benefits

  • High Accuracy: Provides precise voltage regulation, ensuring stable operation of sensitive electronic circuits.
  • Flexibility: Adjustable output voltage allows for use in a variety of applications with different voltage requirements.
  • Stable Performance: Low dynamic output impedance and temperature coefficient ensure consistent performance under varying conditions.
  • Simplified Circuit Design: Requires only a few external components for operation, simplifying circuit design and reducing cost.
  • Reliability: Robust design ensures long-term reliability in demanding applications.

Additional Details

The KIA431BCM-RTK/HW operates by comparing its internal reference voltage (Vref) to a fraction of its output voltage, which is determined by the external resistor divider. When the output voltage is too low, the device sinks more current to pull it up; conversely, when the output voltage is too high, it sinks less current. This feedback mechanism ensures that the output voltage is maintained at the desired level.

Specifications:

  • Reference Voltage (Vref): Typically 2.5V
  • Operating Voltage Range: Vref to 36V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOT-23

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess