EN
  • EN
  • DE

KTD2058-Y-U/P

Part No KTD2058-Y-U/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068181-KTD2058-Y-U/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTD2058-Y-U/P CAD Model

Description

The KTD2058-Y-U/P is an NPN Epitaxial Planar Transistor manufactured by KEC. This transistor is typically designed for switching and amplification applications in various electronic circuits. The 'Y' suffix usually indicates a specific gain range or bin, while 'U/P' refers to the packaging and reel type.

Applications

  • Switching Circuits: Used to switch various electronic components on and off.
  • Amplification Stages: Used to amplify small signals in audio and other circuits.
  • Driver Circuits: Used as a driver for larger transistors or loads.
  • DC-DC Converters: Implemented in switching stages of DC-DC converters.
  • General Purpose Amplification: Can be used in a broad array of amplification applications.

Features

  • NPN Polarity: Allows for convenient integration into circuits.
  • Epitaxial Planar Structure: Enhances performance and reliability.
  • High Collector Current (Ic): Allows for handling of moderate to high current loads.
  • Low Saturation Voltage (Vce(sat)): Minimizes power loss during switching.
  • High Transition Frequency (fT): Capable of operating in high-frequency circuits.
  • RoHS Compliant: Environmentally friendly, compliant with hazardous substances regulations.

Benefits

  • Versatile: Suitable for a wide range of switching and amplification tasks.
  • Efficient: Low saturation voltage minimizes power dissipation.
  • Stable: Epitaxial planar construction ensures reliable performance.
  • Compact: Suitable for space-constrained applications.
  • Durable: Designed for long-term reliability.

Additional Details

The KTD2058-Y-U/P typically comes in a small signal package such as a SOT-23 or similar. Key specifications include collector-emitter voltage (Vceo), collector current (Ic), power dissipation (Pd), and current gain (hFE). The 'Y' indicates a specific hFE range, which is important for amplifier design. 'U/P' probably designates a specific type of packaging and reel configuration. It's used in consumer electronics, industrial automation systems, and other electronic devices that require reliable switching and amplification. Careful consideration should be given to thermal management and operating conditions to ensure long-term reliability and optimal performance. Designers should always consult the official datasheet for precise voltage, current, and power ratings.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2784 $58.4640
510+ $0.2287 $116.6370
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,152 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess