EN
  • EN
  • DE

NOIP1SP0480A-STI

Part No NOIP1SP0480A-STI
Manufacturer ON Semiconductor
Catalog Optical Sensors - Image Sensors, Camera
Description IC IMAGE SENSOR CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type CMOS
Pixel Size 4.8µm x 4.8µm
Active Pixel Array 808H x 608V
Frames per Second 120.0
Voltage - Supply 1.7V ~ 1.9V, 3.2V ~ 3.4V
Case / Package 67-WFBGA, CSPBGA
Supplier Device Package 67-ODCSP (4.93x6.13)
Temperature Range - Operating -40°C ~ 85°C (TJ)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1508871-NOIP1SP0480A-STI
Ultra Librarian 3D Model Ultra Librarian NOIP1SP0480A-STI CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR CCD 4.1MP 67CPGA
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 13MP 1/3 CIS SO
Lowest to $21.5385
ON Semiconductor
IC IMAGE SENSOR LUPA300 48LLC
Need more? Email Us
ON Semiconductor
INTERLINE TRANSFER CCD IMAGE SEN
Need more? Email Us
ON Semiconductor
INTERLINE TRANSFER CCD IMAGE SEN
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR CMOS
Need more? Email Us
Toshiba Semiconductor and Storage
CCD IMAGE SENSOR - INTEGRATED CI
Lowest to $33.3682
ON Semiconductor
INTERLINE TRANSFER CCD IMAGE SEN
Need more? Email Us
OmniVision Technologies Inc
CAMERA CHIP SENSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess