EN
  • EN
  • DE

KIA1117AF25-RTF/P

Part No KIA1117AF25-RTF/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0933+
Reference case TO252
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 714702-KIA1117AF25-RTF/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA1117AF25-RTF/P CAD Model

Description

The KIA1117AF25-RTF/P is a low dropout (LDO) linear regulator manufactured by KEC. This regulator is designed to provide a stable and accurate output voltage of 2.5V with a low dropout voltage, making it suitable for a wide range of applications.

Applications

  • Post regulators for switching power supplies: It can be used to further regulate the output voltage of a switching power supply, providing a cleaner and more stable voltage source.
  • Battery-powered systems: Ideal for regulating voltage in battery-powered devices due to its low dropout voltage and efficient operation.
  • Consumer electronics: Used in various consumer electronics such as smartphones, tablets, and audio devices.
  • Industrial equipment: Can be integrated into industrial control systems requiring a stable 2.5V power supply.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers and other digital circuits.

Features

  • Low Dropout Voltage: Ensures stable output even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable 2.5V output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating, preventing damage.
  • Fixed Output Voltage: Offers a fixed 2.5V output, simplifying design and reducing external component requirements.
  • Small Package Size: Typically available in a small surface-mount package, saving board space.

Benefits

  • Improved System Stability: Provides a stable and accurate voltage source, improving the reliability of connected devices.
  • Extended Battery Life: The low dropout voltage allows for efficient operation, extending battery life in portable devices.
  • Protection Against Fault Conditions: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected circuitry.
  • Simplified Design: The fixed output voltage simplifies the design process and reduces the number of external components needed.
  • Compact Size: The small package size allows for integration into space-constrained applications.

Additional Details

The KIA1117AF25-RTF/P operates over a wide input voltage range and is designed to handle a specific output current. It incorporates internal protection features to enhance reliability and prevent damage under fault conditions. The exact specifications for input voltage range, output current, and operating temperature can be found in the manufacturer's datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Genesys
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Mini-Circuits
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess