EN
  • EN
  • DE

KF9N50F-U/PSF

Part No KF9N50F-U/PSF
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975185-KF9N50F-U/PSF
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KF9N50F-U/PSF CAD Model

Description

The KF9N50F-U/PSF is a high-voltage N-channel MOSFET manufactured by KEC. This MOSFET is designed for power switching applications that require high efficiency and reliability. It utilizes advanced trench technology to minimize on-resistance and gate charge, resulting in reduced power losses and improved switching performance.

Applications

  • Switching power supplies
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • Motor drives

Features

  • N-Channel MOSFET
  • High voltage rating (typically 500V)
  • Ultra-low on-resistance (RDS(on))
  • Fast switching speed
  • High avalanche energy capability
  • Isolated TO-220F package for easy mounting

Benefits

  • High efficiency due to low RDS(on), reducing power dissipation and heat generation.
  • Improved system reliability due to robust design and high avalanche energy capability.
  • Simplified thermal management with the isolated TO-220F package.
  • Reduced electromagnetic interference (EMI) due to fast switching speed.
  • Cost-effective solution for power switching applications.

Technical Specifications

The KF9N50F-U/PSF generally features a drain-source voltage (VDS) of 500V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID) that depends on the specific operating conditions and package. The on-resistance (RDS(on)) is a crucial characteristic, typically in the range of milliohms, ensuring minimal power loss during conduction. It's available in a TO-220F package. Review the datasheet for exact specifications for the targeted application, like avalanche energy, peak current, gate charge, and thermal resistance. These parameters are critical for efficient and reliable switch mode power supply design.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Lattice Semiconductor Corporation
Lowest to $124.3230
Linear Technology
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
AVX Corporation
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess