EN
  • EN
  • DE

KF5N50FS-U/P

Part No KF5N50FS-U/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826774-KF5N50FS-U/P
Ultra Librarian 3D Model Ultra Librarian KF5N50FS-U/P CAD Model

Description

The KF5N50FS-U/P is a power MOSFET from KEC (Korea Electronics Co., Ltd.). It is designed for high-voltage, high-speed switching applications. This MOSFET is commonly used in power supplies, DC-DC converters, and motor control circuits.

Applications:

  • Switching power supplies: Used as the main switching element in power supplies for various electronic devices.
  • DC-DC converters: Employed in converting DC voltage levels efficiently.
  • Motor control circuits: Used for controlling the speed and direction of motors.
  • LED lighting: Found in LED drivers for lighting applications.
  • Inverters: Used in inverters for converting DC to AC power.

Features:

  • High voltage capability: Typically rated for 500V, suitable for high voltage applications.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Avalanche rated: Can withstand transient voltage spikes.
  • High ruggedness: Offers reliable performance in demanding environments.

Benefits:

  • Increased efficiency: Low RDS(on) reduces power dissipation, improving overall efficiency.
  • Improved reliability: Avalanche rating and ruggedness ensure stable performance under stress.
  • Reduced heat generation: Lower power dissipation leads to less heat, simplifying thermal management.
  • Compact design: Allows for smaller and lighter power supply designs.
  • Cost-effective: Provides a good balance of performance and price.

Technical Specifications:

Based on available datasheets, the KF5N50FS typically features a drain-source voltage (VDS) of 500V, a continuous drain current (ID) of around 5A, and an RDS(on) of approximately 1.8 Ohms. The gate charge (Qg) is typically around 10nC, and it comes in a TO-220F package. These parameters can vary slightly depending on the exact manufacturer's specification, so referencing the specific datasheet is crucial.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess