EN
  • EN
  • DE

181-PRS15033-12

Part No 181-PRS15033-12
Manufacturer Aries Electronics
Catalog Sockets for ICs, Transistors
Description CONN SOCKET PGA ZIF GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Aries Electronics
Series PRS
Packaging Bulk
Type PGA, ZIF (ZIP)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30μin (0.76μm)
Contact Material - Mating Beryllium Copper
Mounting Style Through Hole
Features Closed Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 200μin (5.08μm)
Contact Material - Post Beryllium Copper
Housing Material Polyphenylene Sulfide (PPS)
Operating Temperature Range -65°C ~ 125°C
Termination Post Length 0.125" (3.18mm)
Material Flammability Rating UL94 V-0
Current Rating 1A
Win Source Part Number 793370-181-PRS15033-12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 181-PRS15033-12 CAD Model

Description

The Aries Electronics PRS series ZIF (ZIP) PGA connector is a through-hole component designed to meet the needs of various electronic applications.

  • Feature: Closed Frame
  • Termination: Solder
  • Housing Material: Polyphenylene Sulfide (PPS)
  • Flammability Rating: UL94 V-0
  • Pitch-Mating: 0.100" (2.54mm)
  • Pitch-Post: 0.100" (2.54mm)
  • Contact Finish-Mating: Gold (30μin (0.76μm))
  • Contact Finish-Post: Tin (200μin (5.08μm))
  • Contact Material-Mating: Beryllium Copper
  • Contact Material-Post: Beryllium Copper
  • Termination Post Length: 0.125" (3.18mm)
  • Current Rating: 1A
  • Category: Connectors and Interconnects
  • Popularity: Medium

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS TINLEAD
Need more? Email Us
Aries Electronics
CONN IC DIP SOCKET ZIF 40POS GLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 32POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 12POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 18POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC SKT DBL
Need more? Email Us
Harwin Inc.
CONN IC DIP SOCKET 64POS GOLD
Lowest to $14.5683
3M
CONN IC DIP SOCKET ZIF 42POS GLD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess