EN
  • EN
  • DE

SM14J-32.768KHZ

Part No SM14J-32.768KHZ
Manufacturer KDS
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093696-SM14J-32.768KHZ
Categories OEM Parts( S )
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM14J-32.768KHZ CAD Model

Description

The SM14J-32.768KHZ is a 32.768 kHz crystal oscillator from KDS (Daishinku Corp.). This type of crystal is commonly used as a real-time clock (RTC) reference in a wide variety of electronic devices, providing a stable and accurate timekeeping signal.

Applications

  • Real-Time Clocks (RTC)
  • Microcontrollers
  • Consumer Electronics
  • Industrial Control Systems
  • Portable Devices

Features

  • Frequency: 32.768 kHz
  • Small Size
  • High Accuracy
  • Low Power Consumption
  • Surface Mount Device (SMD)

Benefits

  • Provides a stable and accurate timekeeping signal
  • Enables reliable real-time clock functionality
  • Extends battery life in portable devices
  • Suitable for space-constrained applications
  • Easy to integrate into electronic circuits

Additional Details

The SM14J-32.768KHZ crystal operates at the standard frequency of 32.768 kHz, which is ideal for use in RTC circuits because it can be easily divided down to 1 Hz for precise timekeeping. The small size of the crystal allows for integration into compact electronic devices. The high accuracy ensures that the RTC maintains accurate time over extended periods. The low power consumption is crucial for battery-powered devices, as it minimizes the drain on the battery. KDS is a reputable manufacturer of crystal oscillators, known for their quality and reliability. This crystal is suitable for a wide range of applications where accurate timekeeping is essential, such as watches, clocks, computers, and industrial control systems.

The crystal's stable frequency output ensures consistent and reliable timekeeping performance. The surface mount design simplifies PCB assembly and reduces manufacturing costs. The SM14J-32.768KHZ crystal is a cost-effective and reliable solution for real-time clock applications, providing accurate and low-power timekeeping functionality in a small package.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess