EN
  • EN
  • DE

DSX321G 12.000MHZ

Part No DSX321G 12.000MHZ
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004504-DSX321G 12.000MHZ
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSX321G 12.000MHZ CAD Model

Description

The DSX321G is a miniature surface mount crystal oscillator manufactured by KDS Daishinku. It operates at a frequency of 12.000 MHz and is commonly used in a variety of electronic applications requiring a stable and accurate clock signal. Its small size and robust construction make it suitable for demanding environments.

Applications

  • Microcontrollers: Provides a clock signal for microcontrollers in embedded systems.
  • Real-Time Clocks (RTC): Used as the timing source for RTC circuits.
  • Communication Devices: Found in wireless modules, Bluetooth devices, and other communication equipment.
  • Consumer Electronics: Used in various consumer electronic products such as audio players, cameras, and remote controls.
  • Industrial Control Systems: Integrated into industrial controllers and data acquisition systems.

Features

  • Frequency: 12.000 MHz
  • Package: Surface Mount Device (SMD)
  • Frequency Stability: Excellent frequency stability over a wide temperature range.
  • Low Aging: Minimal frequency drift over long periods of operation.
  • RoHS Compliant: Compliant with RoHS directives for environmental safety.

Benefits

  • Accurate Timing: Provides a precise and stable clock signal for reliable system operation.
  • Compact Size: Miniature package allows for integration into space-constrained applications.
  • Robust Performance: Withstands harsh environmental conditions, ensuring reliable operation.
  • Long-Term Stability: Maintains frequency accuracy over extended periods.
  • Easy Integration: Surface mount design simplifies the assembly process.

Additional Details

The DSX321G crystal oscillator typically operates at a supply voltage of 3.3V or 5V. It is designed to operate within a specified temperature range, typically -40°C to +85°C. The crystal is housed in a ceramic package for enhanced durability and resistance to environmental factors. The specific frequency stability and aging characteristics are detailed in the manufacturer's datasheet. It is crucial to consult the datasheet for detailed electrical characteristics and recommended operating conditions. This ensures proper integration and optimal performance within the intended application.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,405 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess