The DSB535SC19.200MHZ is a surface-mount crystal oscillator manufactured by KDS (Daishinku Corp). This oscillator provides a stable and precise 19.200 MHz clock signal for various electronic applications.
Applications
- Microcontrollers
- Communication devices
- Real-time clocks (RTC)
- Frequency synthesizers
- Test and measurement equipment
Features
- Frequency: 19.200 MHz
- Output: CMOS
- Supply Voltage: Typically 3.3V or 5V (check datasheet for specific voltage)
- Frequency Stability: ±25 ppm (parts per million) or better (check datasheet for specific value)
- Operating Temperature Range: Typically -40°C to +85°C
- Surface Mount Package
Benefits
- Precise and stable clock signal ensures reliable performance of connected devices.
- Surface-mount package allows for automated assembly and reduces manufacturing costs.
- Wide operating temperature range ensures reliable operation in various environments.
- CMOS output provides compatibility with a wide range of digital circuits.
- Low jitter and phase noise contribute to high-quality signal integrity.
Additional Details
The DSB535SC19.200MHZ crystal oscillator is designed to provide a stable and accurate clock signal. It is typically used in applications where precise timing is critical, such as in microcontrollers, communication devices, and real-time clocks. The surface-mount package allows for easy integration into printed circuit boards using automated assembly equipment. The oscillator's frequency stability and wide operating temperature range ensure reliable performance in a variety of environments. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. Refer to the manufacturer's datasheet for detailed specifications and application notes.
The CMOS output ensures compatibility with many digital circuits. The oscillator's low jitter and phase noise contribute to the high-quality signal integrity required in sensitive applications.