The DSB321SDM-32.000MHZ is a miniature SMD crystal oscillator manufactured by KDS. This oscillator is engineered to deliver a stable and accurate 32.000 MHz clock signal, crucial for various digital and analog circuit applications. Its compact design and integrated components make it easy to incorporate into diverse electronic systems.
Applications
- Microcontrollers
- Wireless communication devices
- Embedded systems
- Consumer electronics
- Industrial automation equipment
Features
- Frequency: 32.000 MHz
- Package: Surface Mount Device (SMD)
- High frequency accuracy
- Low power consumption
- Excellent frequency stability over temperature
- RoHS compliant
Benefits
- Provides a highly accurate and stable clock source, improving the overall performance of the system.
- Reduces board space requirements due to its compact SMD package.
- Suitable for battery-powered devices due to its low power consumption.
- Maintains consistent performance across a wide range of operating temperatures.
- Meets environmental standards, ensuring compliance with regulations.
Additional Details
The DSB321SDM-32.000MHZ oscillator typically operates on a 3.3V or 5V supply voltage. It is designed for reflow soldering. Consult the KDS datasheet for detailed electrical characteristics, mechanical dimensions, and soldering profile recommendations.