EN
  • EN
  • DE

DSA535SB 19.200MHZ

Part No DSA535SB 19.200MHZ
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987812-DSA535SB 19.200MHZ
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSA535SB 19.200MHZ CAD Model

Description

The DSA535SB 19.200MHZ is a crystal oscillator manufactured by KDS (Daishinku Corp). It is a surface-mount device (SMD) designed to provide a stable and accurate clock signal at a frequency of 19.2 MHz. Crystal oscillators like the DSA535SB are crucial components in electronic circuits requiring precise timing, such as microcontrollers, communication devices, and digital signal processing systems.

Applications

  • Microcontrollers clock source
  • Real-time clocks (RTC)
  • Communication equipment (e.g., Wireless modules)
  • Digital signal processing (DSP) systems
  • Frequency synthesizers

Features

  • Precise 19.2 MHz output frequency
  • Surface mount device (SMD) package
  • High frequency stability
  • Low jitter
  • Compact size

Benefits

  • Accurate timing for reliable system operation
  • Easy integration into automated assembly processes
  • Stable performance over a wide temperature range
  • Reduced signal noise for improved signal integrity
  • Space-saving design for compact devices

Specifications

The specifications for the DSA535SB 19.200MHZ crystal oscillator include:

  • Frequency: 19.2 MHz
  • Frequency Stability: Typically ±30 ppm (parts per million) or better over the operating temperature range.
  • Operating Temperature Range: -20°C to +70°C or wider, depending on the specific grade.
  • Load Capacitance: Often specified around 18 pF or 20 pF.
  • Aging: Frequency drift over time, typically specified as ±5 ppm per year.
  • Package: Surface Mount Device (SMD) package, likely a small outline package (e.g., 5.0mm x 3.2mm).
  • Supply Voltage: Typically 3.3V or 5V.

The DSA535SB 19.200MHZ from KDS provides a reliable and accurate clock source for various electronic applications, ensuring stable and precise timing in demanding environments.

You May Also Be Interested in

Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess