EN
  • EN
  • DE

SM10B-SSR-H-TB(LF)(SN)

Part No SM10B-SSR-H-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts ( S )
Description Connector Header, SSR Series, 10 Position, 1.00mm, 50V, Surface Mount, Right Angle, Gray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985916-SM10B-SSR-H-TB(LF)(SN)
Categories OEM Parts( S )
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM10B-SSR-H-TB(LF)(SN) CAD Model

Description

The SM10B-SSR-H-TB(LF)(SN) is a 10-position, 1mm pitch SMT header from JST Sales America Inc., designed for board-to-board connections. It's part of the SSR series, known for its compact size and reliable performance in high-density applications. The header is surface mountable, making it suitable for automated assembly processes.

Applications:

  • Medical Equipment: Used for internal connections in medical devices where space is limited and reliability is critical.
  • Industrial Control Systems: Employed in control panels and automation equipment for signal and power connections.
  • Consumer Electronics: Found in digital cameras, smartphones, and other consumer devices for compact board-to-board connections.
  • Automotive Electronics: Used in automotive control units and infotainment systems.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for internal connections.

Features:

  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling efficient and automated manufacturing.
  • 1mm Pitch: Compact design allows for high-density connections, saving valuable board space.
  • 10 Positions: Provides 10 connection points for signals or power.
  • Secure Mating: Ensures a reliable and stable connection between boards.
  • Lead-Free: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Space Savings: Compact size and high-density design allow for significant space savings on the PCB.
  • Efficient Assembly: Surface mount design enables automated assembly, reducing manufacturing costs.
  • Reliable Connection: Secure mating ensures a stable and reliable connection, minimizing signal loss and preventing disconnections.
  • Environmental Compliance: Lead-free construction complies with environmental regulations.
  • Versatile Application: Suitable for a wide range of applications requiring compact and reliable board-to-board connections.

Additional Details:

The SM10B-SSR-H-TB(LF)(SN) header is typically made of high-temperature thermoplastic material suitable for reflow soldering processes. The contacts are typically tin-plated to ensure good solderability. Detailed mechanical dimensions, electrical characteristics, and mating connector information can be found in the product datasheet. The “TB” in the part number likely refers to tape and reel packaging for automated assembly. The (LF) indicates lead-free and the (SN) likely indicates Tin plating.

You May Also Be Interested in

Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0849
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Lowest to $2.6115

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4494 $51.6810
275+ $0.3688 $101.4200
420+ $0.3573 $150.0660
580+ $0.3457 $200.5060
750+ $0.3342 $250.6500
1,005+ $0.2996 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 989 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess