EN
  • EN
  • DE

SM02B-XASS-BN-GW-TB(LF)(SN)

Part No SM02B-XASS-BN-GW-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997260-SM02B-XASS-BN-GW-TB(LF)(SN)
Categories OEM Parts( S )
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM02B-XASS-BN-GW-TB(LF)(SN) CAD Model

Description

The SM02B-XASS-BN-GW-TB(LF)(SN) is a connector manufactured by JST (Japan Solderless Terminal). JST is a leading global manufacturer of connectors, and this part number represents a specific connector within their XASS series. Connectors are essential components in electronic circuits, providing a means to create detachable connections between wires, cables, and printed circuit boards.

Applications

  • Wire-to-board connections in electronic devices.
  • Signal and power connections in industrial equipment.
  • Data connections in computer peripherals.
  • Automotive wiring harnesses.
  • Consumer electronics assembly.

Features

  • Compact design for space-saving applications.
  • Secure locking mechanism for reliable connection.
  • Durable construction for long-term performance.
  • RoHS compliant for environmental friendliness.
  • Surface mount technology (SMT) for automated assembly.

Benefits

  • Simplified wiring and assembly.
  • Improved circuit reliability.
  • Reduced manufacturing costs.
  • Enhanced product quality.
  • Compliance with environmental regulations.

Additional Details

The SM02B-XASS-BN-GW-TB(LF)(SN) is a 2-position connector. The 'SM' likely indicates it's a surface mount connector. The 'XASS' designates the specific connector series. The 'BN' could represent the housing material or color. 'GW' might refer to the plating material of the contacts (e.g., Gold). The 'TB' suggests tape and reel packaging for automated assembly. '(LF)' indicates lead-free compliance. '(SN)' refers to Tin plating. Detailed specifications, including voltage and current ratings, mating dimensions, and operating temperature range, are available in the JST datasheet. Always consult the datasheet before using this connector in any application to ensure compatibility and proper performance. It's critical to consider the wire gauge, insulation type, and environmental conditions when selecting and using connectors. Correct crimping tools and techniques are also essential for reliable connections.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess