EN
  • EN
  • DE

SLEB-001T-P0.2

Part No SLEB-001T-P0.2
Manufacturer JST Sales America Inc.
Catalog Solid State Lighting Connectors
Description CONN SSL TAB CONT 22-26AWG CRIMP / 22-26 AWG SSL Contact, Tab Crimp Free Hanging (In-Line)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Solid State Lighting Connectors - Contacts
Mfr JST Sales America Inc.
Series LEB
Package Tape & Reel (TR),Cut Tape (CT)
Style Board to Cable/Wire
Connector Type Contact, Tab
Number of Positions 1
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 22-26 AWG
Contact Finish Tin
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 105°C
Voltage Rating 300 V
Base Product Number SLEB-001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names SLEB001TP02,455-2575-2,455-2575-1
Standard Package 15,000
Win Source Part Number 1152913-SLEB-001T-P0.2
Ultra Librarian 3D Model Ultra Librarian SLEB-001T-P0.2 CAD Model

Description

The SLEB-001T-P0.2 is a solid-state lighting connector contact manufactured by JST Sales America Inc.

  • Series: It is a part of the LEB series and has one position.
  • Type: The product is a contact tab type and has a crimp termination.
  • Wire Gauge: It has a wire gauge of 22-26 AWG.
  • Contact Finish: It has a contact finish of tin.
  • Quality: The SLEB-001T-P0.2 is a reliable and high-quality product that provides excellent performance.
  • Cost: It is a cost-effective solution for electronic device manufacturers.

You May Also Be Interested in

AVX Corporation
CONN SSL SOCKET 2POS 3MM
Lowest to $7.2650
TE Connectivity
CONN SSL RCPT & BLADE 4POS 4MM / Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover
Lowest to $2.8627
TE Connectivity
CONN SSL RECEPTACLE 1POS SOLDER
Lowest to $1.1427
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.2792
Molex, LLC
CONN SSL PLUG 2POS 3.7MM SOLDER
Lowest to $4.8487
JST Sales America Inc.
CONN SSL RCPT HSG 2POS 1.8MM / SSL Connector 2 Position Receptacle Housing for Socket Contact Board to Cable/Wire 0.071" (1.80mm) Crimp
Lowest to $0.0856
AVX Corp/Kyocera Corp
CONN SSL POKE-IN CONT 18-24AWG / 18-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Bottom Entry
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess