EN
  • EN
  • DE

45114-010030-3749/14-D-6

Part No 45114-010030-3749/14-D-6
Manufacturer 3M
Catalog Rectangular Cable Assemblies
Description DBL END CBL ASY 14POS SKT 6\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket to Socket
Number of Positions 14
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Pitch - Cable 0.025" (0.64mm)
Length 0.500' (152.40mm, 6.00")
Features Polarizing Key
Color Gray, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506774-45114-010030-3749/14-D-6
Ultra Librarian 3D Model Ultra Librarian 45114-010030-3749/14-D-6 CAD Model

Description

N

You May Also Be Interested in

3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 150MM / Cable Assembly AC Power 1m Nano-Fit to Nano-Fit 4 to 4 POS F-F Crimp-Crimp 20AWG
Lowest to $53.1254
Molex, LLC
NANO-FIT 4CIRCUIT 300MM
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Need more? Email Us
Molex, LLC
ULTRAFIT 2 CIRCUIT BLACK 150MM
Lowest to $28.2906
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 14 P
Need more? Email Us
3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess