EN
  • EN
  • DE

BM50B-SHLDS-G-TFT(LF)(SN)

Part No BM50B-SHLDS-G-TFT(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819516-BM50B-SHLDS-G-TFT(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian BM50B-SHLDS-G-TFT(LF)(SN) CAD Model

Description

The BM50B-SHLDS-G-TFT(LF)(SN) is a connector manufactured by JST Sales America Inc. It's likely a crimp style connector used in various electronic applications. The 'LF' denotes that it is lead-free and the SN likely refers to the plating material. The presence of "SHLDS" suggests it has shielding.

Applications:

  • Industrial Equipment: Used for reliable connections in control panels and other industrial devices.
  • Medical Devices: Found in medical equipment requiring shielded connections for signal integrity.
  • Automotive Applications: Employed in automotive electronics for robust and shielded connections.
  • Power Supplies: Used in power supplies for secure and reliable power delivery.
  • Robotics: Used in robotics for connecting sensors and actuators.

Features:

  • Crimp Style: Provides a secure and reliable wire termination.
  • Shielded Design: Reduces electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Lead-free construction, meeting environmental regulations.
  • Durable Construction: Made with high-quality materials for long-lasting performance.
  • Polarized Housing: Prevents mismating, ensuring correct connections.

Benefits:

  • Reliable Connection: Crimp-style termination ensures a robust and durable electrical connection.
  • EMI/RFI Protection: Shielded design minimizes interference, improving signal integrity.
  • Automated Assembly: SMT design facilitates efficient and cost-effective manufacturing.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.
  • Long-Term Performance: Durable construction provides reliable performance over the lifespan of the device.

Additional Details:

The BM50B-SHLDS-G-TFT(LF)(SN) connector typically mates with a corresponding header. The specific wire gauge supported depends on the chosen crimp terminal. The shielding is likely achieved through a metal shell or plating on the connector housing. Further details on current rating, voltage rating, and operating temperature range can be found in the relevant JST datasheet. The (SN) likely designates a tin plating on the contacts for improved solderability and corrosion resistance. The “G” likely denotes a specific plating or material variation. The TFT part of the name might be related to Thin Film Transistor applications but needs further context from the datasheet.

You May Also Be Interested in

Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Red Lion Controls
HSPA,5PORT,SCRW,ACADPT,AT / 3G GSM, HSPA Router AT&T Ethernet, RS-232
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6904 $59.1640
85+ $1.3871 $117.9035
130+ $1.3437 $174.6810
180+ $1.3003 $234.0540
230+ $1.2570 $289.1100
310+ $1.1270 $349.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess