EN
  • EN
  • DE

B04B-PASK-N(LF)(SN)

Part No B04B-PASK-N(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1154882-B04B-PASK-N(LF)(SN)
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B04B-PASK-N(LF)(SN) CAD Model

Description

The B04B-PASK-N(LF)(SN) is a 4-position crimp-style connector housing manufactured by JST Sales America Inc. It is part of the PA series of connectors, designed for a wide range of applications requiring reliable wire-to-board connections.

Applications

  • Consumer Electronics
  • Industrial Equipment
  • Office Automation Equipment
  • Medical Devices
  • Automotive Electronics

Features

  • 4 Positions: Accommodates four individual wires.
  • Crimp Style: Requires crimping tool for secure wire termination.
  • PA Series: Part of a comprehensive connector system offering various sizes and configurations.
  • Housing Material: Typically made of durable nylon or similar plastic material.
  • Lead-Free (LF): Compliant with RoHS environmental standards.
  • Tin (Sn) Plating: Provides good electrical conductivity and corrosion resistance.

Benefits

  • Reliable Connection: Ensures a secure and stable electrical connection.
  • Easy Assembly: Crimp-style termination allows for quick and efficient assembly.
  • Versatile Applications: Suitable for a wide range of industries and applications.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.
  • Durable Construction: Provides long-lasting performance in demanding environments.

Additional Details

The B04B-PASK-N(LF)(SN) connector housing is designed to mate with corresponding header connectors on a printed circuit board (PCB). Proper crimping of the wires is essential for ensuring a reliable electrical connection and preventing wire pull-out. JST offers a variety of crimping tools specifically designed for use with the PA series connectors. This connector is commonly used in applications where space is limited and a compact, reliable connection is required. The PA series is known for its durability and ease of use, making it a popular choice for a wide range of electronic devices.

The (LF)(SN) designation indicates that the connector is both lead-free and has a tin plating finish. This is important for complying with environmental regulations and ensuring good solderability in many applications. Always consult the manufacturer's datasheet for complete specifications and recommended assembly procedures.

You May Also Be Interested in

Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Chilisin
Lowest to $0.0019
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess