EN
  • EN
  • DE

40P-JMDSS-G-1-TF(LF)(SN)

Part No 40P-JMDSS-G-1-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular - Board to Board Connectors
Description CONN PLUG 40POS SMD GOLD / 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr JST Sales America Inc.
Series JMD
Package Tape & Reel
Connector Type Plug, Outer Shroud Contacts
Number of Positions 40
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting SMD (SMT)
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 4.5mm
Base Product Number 40P-JMDS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 40P-JMDSS-G-1-TF(S)(LF)(SN),40PJMDSSG1TFLFSN,455-1875-2,455-1875-1,455-1875-6
Standard Package 1,500
Win Source Part Number 1038552-40P-JMDSS-G-1-TF(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 40P-JMDSS-G-1-TF(LF)(SN) CAD Model

Description

The JST 40P-JMDSS-G-1-TF(LF)(SN) is a rectangular connector designed for secure and reliable connections in various electronic applications. This connector is part of JST's extensive range of high-quality interconnect solutions, known for their durability and performance.

Applications:

  • Industrial Equipment: Used in control panels, machinery, and other industrial devices requiring robust connections.
  • Consumer Electronics: Employed in televisions, audio equipment, and other consumer products.
  • Automotive Systems: Integrated into automotive wiring harnesses and electronic control units (ECUs).
  • Medical Devices: Found in medical equipment such as diagnostic machines and patient monitoring systems.
  • Data Communications: Utilized in networking equipment and data storage devices.

Features:

  • 40 Positions: Provides a high-density connection with 40 individual contact points.
  • Surface Mount Technology (SMT): Designed for automated assembly processes using surface mount technology.
  • Tin-plated Contacts: Ensures reliable electrical conductivity and corrosion resistance.
  • Halogen-Free: Complies with environmental regulations by being halogen-free.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Reliable Connection: Ensures a stable and secure electrical connection, minimizing signal loss.
  • Easy Assembly: Designed for automated assembly, reducing manufacturing costs and time.
  • Durable Construction: Withstands harsh environments and mechanical stress.
  • Environmentally Friendly: Complies with environmental regulations, reducing environmental impact.
  • Versatile Application: Suitable for a wide range of electronic applications.

The 40P-JMDSS-G-1-TF(LF)(SN) connector from JST is a reliable interconnect solution designed for a variety of applications. Its high pin count and robust construction make it suitable for demanding environments. The (LF)(SN) designation indicates that it is lead-free and uses tin plating, complying with RoHS standards. This connector is commonly used in applications where a high number of signals need to be transmitted reliably. The surface mount design simplifies the assembly process, making it an efficient choice for manufacturers.

You May Also Be Interested in

TE Connectivity
Connector Accessories Shield Finger Copper Alloy Gold Over Nickel Tape and Reel
Lowest to $0.2402
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $11.6418
TE Connectivity
CONN PLUG 120POS SMD GOLD / 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $2.7858
Amphenol FCI
CONN RCPT 100POS SMD GOLD
Lowest to $3.1282
Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD
Lowest to $1.4126
Omron
CONN PLUG 50POS VERT GOLD / 50 Position Connector Plug, Center Strip Contacts Through Hole Gold
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER 100POS .6MM GOLD SMD
Lowest to $4.4659
JST Sales America Inc.
CONN HOUSING PAL 4POS 2MM WHITE / 4 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to $0.0745
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD
Lowest to $244.2215

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8272 $53.7680
150+ $0.6788 $101.8200
230+ $0.6576 $151.2480
315+ $0.6363 $200.4345
410+ $0.6151 $252.1910
545+ $0.5515 $300.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess