Products specifications Report Issue?

Circuit Application Signal
Contact Plating Gold
Current Rating 1.5 A
Depth 1.5 mm
ELV Compliant
Height 1.7 mm
Lead Free Lead Free
Length 2.7 mm
Mount Sealed
Number of Positions 1
Outside Diameter 1.5 mm
Packaging Tape and Reel
Plating Gold
Preloaded No
Radiation Hardening No
RoHS Compliant
Schedule B 8538907040
Width 1.5 mm
Win Source Part Number 1109390-1447360-9
Categories Rectangular - Board to Board Connectors
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1447360-9 CAD Model

Description

The TE Connectivity Board-to-Board Connector is a reliable and efficient component for connecting circuit boards.

  • Length: 2.7mm
  • Width: 1.5mm
  • Height: 1.7mm
  • Positions: Single
  • Current Rating: 1.5A
  • Contact Plating: Gold
  • Lead-Free: Yes
  • RoHS: Compliant
  • Packaging: Tape and Reel
  • Mount: Sealed
  • Popularity: Medium
  • Supply and Demand Status: Limited

Alternative parts are available in the market. Supply and demand status is limited, so it's better to place an order sooner rather than later.

You May Also Be Interested in

JST Sales America Inc.
CONN HOUSING PHD 18POS 2MM DUAL / 18 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1312
ECAD model for PHDR-18VS
Hirose Electric Co Ltd
CONN HDR 80POS SMD GOLD
Lowest to $5.6545
ECAD model for FX10A-80P/8-SV(91)
Hirose Electric Co Ltd
CONN HDR 96POS SMD GOLD
Need more? Email Us
ECAD model for FX10B-96P-SV(91)
TE Connectivity
CONN RCPT 20POS SMD GOLD / 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $2.1398
ECAD model for 1565357-9
Hirose Electric Co Ltd
CONN RCPT 100POS SMD GOLD
Lowest to $19.0030
ECAD model for FX18-100S-0.8SV10
Hirose Electric Co Ltd
CONN RCPT 140POS SMD GOLD
Need more? Email Us
ECAD model for FX18-140S-0.8SV10
Hirose Electric Co Ltd
CONN HDR
Lowest to $44.8786
ECAD model for FX10A-120P-SV4(83)
Hirose Electric Co Ltd
CONN RCPT 100POS R/A SMD GOLD
Lowest to $5.8021
ECAD model for FX23-100S-0.5SH
JST Sales America Inc.
CONN HOUSING PAL 6POS 2MM WHITE / 6 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Need more? Email Us
ECAD model for PALR-06VF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6620 $52.9600
185+ $0.5432 $100.4920
290+ $0.5262 $152.5980
395+ $0.5092 $201.1340
510+ $0.4922 $251.0220
680+ $0.4413 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention