EN
  • EN
  • DE

24C32ASM

Part No 24C32ASM
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Density 32 kb
Frequency 100 kHz
Interface Serial
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Pins 8
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1036004-24C32ASM
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24C32ASM CAD Model

Description

Microchip Technology's 24C32ASM EEPROM

Introducing the 24C32ASM, a high-performance 32Kb I²C-compatible EEPROM from the renowned manufacturer, Microchip Technology. This state-of-the-art non-volatile memory module is designed to cater to a wide variety of applications that require data storage which persists even when the power is turned off. With its robust design and advanced features, the 24C32ASM stands out as a reliable choice for designers and engineers.

Key Features:

  • Memory Size: The device offers a substantial 32 Kbits (4 Kbytes) of storage capacity, making it suitable for storing configuration data, calibration constants, and other critical application data.
  • I²C Interface: The 24C32ASM communicates via a fast and convenient I²C serial interface, supporting standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocols for versatile connectivity options.
  • Write Protection: A write protect feature is included to prevent inadvertent writes, thereby safeguarding your data integrity. This is particularly useful in applications where data must remain unchanged once set.
  • Low Power Consumption: Its low-power design ensures minimal power draw, which is crucial for battery-operated devices and power-sensitive applications.
  • Wide Operating Voltage: The device operates across a broad voltage range from 1.7V to 5.5V, accommodating various system power levels and ensuring compatibility with both 5V and 3.3V logic levels.
  • Endurance: The EEPROM is capable of 1 million write cycles, and a data retention period of over 100 years, making it a highly reliable choice for long-term applications.
  • Package Options: It is available in several package options, including the popular 8-lead SOIC and TSSOP packages, providing flexibility for different PCB layouts and space constraints.

The 24C32ASM is designed for an array of applications, including but not limited to industrial and medical equipment, consumer electronics, and automotive systems, where dependable and persistent data storage is crucial. Microchip's commitment to quality ensures that this EEPROM will deliver consistent performance and preserve your critical data reliably over time.

Whether you're developing a sophisticated industrial control system or a compact consumer gadget, the Microchip 24C32ASM EEPROM provides the storage solution you need with the performance and reliability that you can trust.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess