EN
  • EN
  • DE

2450BP39C0100001E

Part No 2450BP39C0100001E
Manufacturer Johanson Technology Inc.
Catalog RF Filters
Description RF FILTER BAND PASS 2.45GHZ 1008 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.5dB 1008 (2520 Metric), 4 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Johanson Technology Inc.
Series -
Package Tape & Reel
Frequency 2.45GHz Center
Bandwidth -
Filter Type Band Pass
Ripple 0.7dB
Insertion Loss 2.5dB
Mounting Type Surface Mount
Package / Case 1008 (2520 Metric), 4 PC Pad
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height (Max) 0.039" (1.00mm)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Standard Package 3,000 pcs
Win Source Part Number 1380700-2450BP39C0100001E
Ultra Librarian 3D Model Ultra Librarian 2450BP39C0100001E CAD Model

Description

The 1380700-2450BP39C0100001E is a band pass RF filter manufactured by Johanson Technology Inc. It comes in a tape & reel package and has a size/dimension of 0.098" L x 0.079" W (2.50mm x 2.00mm).

  • Package: Tape & Reel
  • Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
  • Standard Package: 3,000 pcs
  • Center Frequency: 2.45GHz
  • Insertion Loss: 2.5dB
  • Height: 0.039" (1.00mm)
  • Ripple: 0.7dB
  • Manufacturer: Johanson Technology Inc.

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 50MHZ BNC
Need more? Email Us
TDK Corporation
MULTILAYER LOW PASS FILTER FOR L
Lowest to $0.0594
TDK Corporation
FILTER BANDPASS 2.4GHZ 1008 SMD
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.1692
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456
AVX Corporation
LOW PASS FILTER 1842MHZ 0805 SMD
Lowest to $0.8166
Johanson Technology Inc.
FILTER LOWPASS 3.55GHZ WIMAX
Lowest to $0.8478
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess