EN
  • EN
  • DE

2450BP15B0100001E

Part No 2450BP15B0100001E
Manufacturer Johanson Technology Inc.
Catalog RF Filters
Description RF FILTER BAND PASS 2.45GHZ 0805 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.2dB 0805 (2012 Metric), 4 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Johanson Technology Inc.
Series -
Package Tape & Reel
Frequency 2.45GHz Center
Bandwidth 100MHz
Filter Type Band Pass
Ripple -
Insertion Loss 2.2dB
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), 4 PC Pad
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.026" (0.65mm)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Standard Package 4,000 pcs
Win Source Part Number 1380697-2450BP15B0100001E
Ultra Librarian 3D Model Ultra Librarian 2450BP15B0100001E CAD Model

Description

The 1197834 is an RF filter manufactured by Johanson Technology Inc. It is part of the band pass filter type and has a frequency range of 2.45GHz center with a bandwidth of 100MHz.

  • Filter Type: Band Pass
  • Frequency Center: 2.45GHz
  • Bandwidth: 100MHz
  • Insertion Loss: 2.2dB
  • Mounting Type: Surface Mount
  • Package / Case: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Package: Tape & Reel
  • Standard Package: 4,000 pcs
  • Manufacturer: Johanson Technology Inc.

You May Also Be Interested in

Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Johanson Technology Inc.
2.45 GHz Band Pass Filter | RF FILTER BAND PASS 2.45GHZ 0805
Lowest to $0.3568
Johanson Technology Inc.
FILTER BAND PASS 2.45GHZ
Lowest to $0.1640
Taiyo Yuden
BANDPASS FILTER HI FREQ MULTILAY
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.3181
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Need more? Email Us
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.4977
Crystek Corporation
RF FILTER LOW PASS 600MHZ INLINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess