EN
  • EN
  • DE

S-2KV

Part No S-2KV
Manufacturer Johanson Dielectrics Inc.
Catalog Capacitor Kits
Description CAP KIT CER 22PF-0.022UF 340PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 22pF ~ 0.022µF
Mounting Type Surface Mount, MLCC
Voltage - Rated 2000V (2kV)
Tolerance ±5%, ±10%
Applications General Purpose
Features High Voltage
Quantity 340 Pieces (Assorted Per Value)
Packages Included 1206 ~ 2225 (3216 ~ 5763 Metric)
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1516198-S-2KV
Ultra Librarian 3D Model Ultra Librarian S-2KV CAD Model

Description

N

You May Also Be Interested in

Kemet
CAP KIT TANT 1UF-470UF 200PCS
Need more? Email Us
Wurth Electronics Inc
DESIGN KIT WCAP-ATG8 32 VALUES,
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 4.7PF-220PF 1400PCS
Need more? Email Us
Kemet
CAP KIT CER 270PF-0.47UF 1275PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 1PF-82PF 300PCS
Need more? Email Us
Kemet
CAP KIT CER 6.8PF-4700PF 1050PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 5PF-1000PF 240PCS
Need more? Email Us
Johanson Dielectrics Inc.
CAP KIT CERAMIC 22PF-0.1UF 400PC
Need more? Email Us
Kemet
CAP KIT TANT 4.7-1500UF 100PCS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess