EN
  • EN
  • DE

S-500

Part No S-500
Manufacturer Johanson Dielectrics Inc.
Catalog Capacitor Kits
Description BRIDGE 1PH TO269AA/MINIDIL 1000V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 33pF ~ 0.1µF
Mounting Type Surface Mount, MLCC
Voltage - Rated 500V
Tolerance ±5%, ±10%
Applications General Purpose
Features High Voltage
Quantity 400 Pieces (Assorted Per Value)
Packages Included 0805, 1206, 1808, 1812 (2012, 3216, 4520, 4532 Metric)
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1516199-S-500
Ultra Librarian 3D Model Ultra Librarian S-500 CAD Model

Description

N

You May Also Be Interested in

Johanson Dielectrics Inc.
CAP KIT CER 22PF-0.022UF 340PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 10PF-1000PF 50PCS
Need more? Email Us
Johanson Dielectrics Inc.
CAP KIT CERAMIC 22PF-0.1UF 400PC
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 0.1PF-2PF 240PC
Need more? Email Us
Vishay
CAP KIT CERAMIC 10PF-82PF 225PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 10UF-100UF 27PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 1PF-82PF 300PCS
Need more? Email Us
Kemet
CAP KIT TANT 4.7-1500UF 100PCS
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 0.5PF-15PF 750PC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess