EN
  • EN
  • DE

VJ0402HIFRQ1KIT

Part No VJ0402HIFRQ1KIT
Manufacturer Vishay
Catalog Capacitor Kits
Description CAP KIT CERAMIC 1PF-82PF 300PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 1pF ~ 82pF
Mounting Type Surface Mount, MLCC
Voltage - Rated 25 ~ 200V
Tolerance ±0.25pF, ±0.1pF, ±5%
Applications RF, Microwave, High Frequency
Features High Q, Low Loss
Quantity 300 Pieces (20 Values - 15 Each)
Packages Included 0402 (1005 Metric)
Package Book
Supply and Demand Status Shortage
Win Source Part Number 1516326-VJ0402HIFRQ1KIT
Ultra Librarian 3D Model Ultra Librarian VJ0402HIFRQ1KIT CAD Model

Description

N

You May Also Be Interested in

Kemet
CAP KIT CERAMIC 10PF-10UF 1500PC
Need more? Email Us
Kemet
CAP KIT CER 3300PF-0.33UF 1075PC
Need more? Email Us
Johanson Dielectrics Inc.
CAP KIT CER 1PF-10000PF 700PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 5PF-1000PF 240PCS
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.3PF-10PF 1400PCS
Need more? Email Us
Kemet
CAP KIT TANT 1UF-470UF 200PCS
Need more? Email Us
Vishay
CAP KIT CER 100PF-1500PF 270PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 10PF-82PF 225PCS
Need more? Email Us
Kemet
CAP KIT CER 270PF-0.47UF 1275PCS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess