EN
  • EN
  • DE

JMB353-LGAA1

Part No JMB353-LGAA1
Manufacturer JMicron
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JMicron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826478-JMB353-LGAA1
Ultra Librarian 3D Model Ultra Librarian JMB353-LGAA1 CAD Model

Description

The JMicron JMB353-LGAA1 is a combo SATA II and USB 2.0 host controller. It provides both SATA II (Serial ATA) and USB 2.0 interfaces, allowing devices using either of these interfaces to connect to a computer system. It connects to the host system via PCI Express.

Applications

  • Desktop Motherboards: Integrating SATA and USB connectivity directly onto motherboards.
  • Laptop Computers: Adding SATA and USB ports (though less common with newer standards).
  • Add-in Cards: Developing expansion cards to add SATA and USB capabilities to existing systems.
  • Embedded Systems: Providing SATA and USB interfaces for embedded applications.
  • External Enclosures: Creating external storage solutions with SATA and USB connections.

Features

  • SATA II Support: Supports data transfer rates up to 3.0 Gbps.
  • USB 2.0 Support: Provides USB 2.0 connectivity with transfer rates up to 480 Mbps.
  • PCI Express Interface: Uses a PCI Express interface for connection to the host system.
  • Two SATA Ports: Typically offers two SATA ports for connecting storage devices.
  • Integrated Controller: Combines SATA and USB functionality into a single chip.

Benefits

  • Versatile Connectivity: Supports both SATA and USB interfaces, providing flexibility in connecting devices.
  • High-Speed Data Transfer: Enables fast data transfer rates for both SATA and USB devices.
  • Simplified System Design: Reduces component count by integrating both SATA and USB functionality into a single chip.
  • Cost-Effective Solution: Provides a cost-effective way to add SATA and USB ports to a system.
  • Wide Compatibility: Compatible with a wide range of SATA and USB devices.

Additional Details

The JMB353-LGAA1 is often used in applications where both SATA and USB connectivity are required. It supports hot-plugging for SATA devices, allowing them to be connected and disconnected while the system is running. Detailed specifications, including power consumption and operating temperatures, can be found in the JMicron datasheet for this chip.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess