EN
  • EN
  • DE

S5LS10106ASPGEQQ1

Part No S5LS10106ASPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 1MB FLSH 144LQFP  /  ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Package Tray
Product Status Not For New Designs
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 140MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR
Number of I/O 68
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 20x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S5LS10106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-30515,S5LS10106ASPGEQQ1-ND
Standard Package 60
Win Source Part Number 1217421-S5LS10106ASPGEQQ1
Ultra Librarian 3D Model Ultra Librarian S5LS10106ASPGEQQ1 CAD Model

Description

The S5LS10106ASPGEQQ1 is a state-of-the-art semiconductor product from Texas Instruments, renowned for their commitment to innovation and quality in the field of electronic components. This product is designed to cater to the needs of modern electronic systems, providing a reliable and efficient solution for a variety of applications.

Key Features

  • High-Performance Processing: At the heart of the S5LS10106ASPGEQQ1 is a powerful processing core that is capable of handling complex computations and data management tasks with ease. This makes it an ideal choice for applications that require fast and efficient data processing.
  • Low Power Consumption: Despite its robust performance, this product is engineered to consume minimal power, which is crucial for battery-operated devices and applications where energy efficiency is paramount.
  • Advanced Connectivity: With built-in support for various communication protocols, the S5LS10106ASPGEQQ1 ensures seamless integration with other components and systems, facilitating the development of connected devices in the Internet of Things (IoT) era.
  • Robust Security Features: Security is a top priority in today's digital landscape, and this product comes equipped with advanced security features to protect against unauthorized access and ensure the integrity of data.

Applications

The versatility of the S5LS10106ASPGEQQ1 makes it suitable for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Advanced consumer electronics
  • Automotive systems and infotainment
  • Communication infrastructure
  • Medical devices and healthcare technology

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The S5LS10106ASPGEQQ1 is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to the expectations of the most demanding applications.

Whether you're designing a cutting-edge consumer gadget or a critical industrial system, the S5LS10106ASPGEQQ1 from Texas Instruments is a choice that promises to drive your technology forward with unmatched performance and dependability.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess